Panasonic Relays - Power Relays, Over 2 Amps HC2E-H-DC24V-F

Description
RELAY GEN PURPOSE DPDT 3A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 3A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HC2E-H-DC24V-F
Relays - Power Relays, Over 2 Amps HC2E-H-DC24V-F
RELAY GEN PURPOSE DPDT 3A 24V

RELAY GEN PURPOSE DPDT 3A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic - 11N4769 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
11N4769
Relay, Dpdt, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic 11N4769
RELAY, DPDT, 250VAC, 30VDC, 4A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:4A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 4A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:4A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HC2E-H-DC24V-F 11N4769
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 4A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 8074539 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details