Panasonic Relay Sockets - HC2-SFD-K HC2-SFD-K

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 775624-HC2-SFD-K Series: HC Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Features: Mounting Hardware For Use With/Related Products: HC2 Relays Mounting: DIN Rail Part Status: Obsolete(EOL) Family Name: HC2 Categories: Relays Alternative Parts (Cross-Reference): SZX-SMF-08N; SY2S-05; HC2-SFD-S; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 775624-HC2-SFD-K Series: HC Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Features: Mounting Hardware For Use With/Related Products: HC2 Relays Mounting: DIN Rail Part Status: Obsolete(EOL) Family Name: HC2 Categories: Relays Alternative Parts (Cross-Reference): SZX-SMF-08N; SY2S-05; HC2-SFD-S; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - HC2-SFD-K - HC2-SFD-K - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - HC2-SFD-K
HC2-SFD-K
Relay Sockets - HC2-SFD-K HC2-SFD-K
Manufacturer: Panasonic Electric Works Win Source Part Number: 775624-HC2-SFD-K Series: HC Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Features: Mounting Hardware For Use With/Related Products: HC2 Relays Mounting: DIN Rail Part Status: Obsolete(EOL) Family Name: HC2 Categories: Relays Alternative Parts (Cross-Reference): SZX-SMF-08N; SY2S-05; HC2-SFD-S; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 775624-HC2-SFD-K
Series: HC
Type: Socket
Number of Positions: 8
Termination Style: Screw Terminal
Features: Mounting Hardware
For Use With/Related Products: HC2 Relays
Mounting: DIN Rail
Part Status: Obsolete(EOL)
Family Name: HC2
Categories: Relays
Alternative Parts (Cross-Reference): SZX-SMF-08N; SY2S-05; HC2-SFD-S;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Relay Sockets
Product Number HC2-SFD-K
Product Name Relay Sockets - HC2-SFD-K
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8052248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Panel; Other; Din rail, panel mount
International Approvals RoHS Compliant
Voltage 300 volts
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - UF-8P-AL33 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details