Panasonic Relay Sockets - HC2-SF-K HC2-SF-K

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 775625-HC2-SF-K Series: HC Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Features: Mounting Hardware For Use With/Related Products: HC2 Relays Mounting: Chassis Mount Family Name: HC2-SF-K Categories: Relays Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 775625-HC2-SF-K Series: HC Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Features: Mounting Hardware For Use With/Related Products: HC2 Relays Mounting: Chassis Mount Family Name: HC2-SF-K Categories: Relays Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - HC2-SF-K - HC2-SF-K - Win Source Electronics
Laguna Hills, CA, United States
Relay Sockets - HC2-SF-K
HC2-SF-K
Relay Sockets - HC2-SF-K HC2-SF-K
Manufacturer: Panasonic Electric Works Win Source Part Number: 775625-HC2-SF-K Series: HC Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Features: Mounting Hardware For Use With/Related Products: HC2 Relays Mounting: Chassis Mount Family Name: HC2-SF-K Categories: Relays Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electric Works
Win Source Part Number: 775625-HC2-SF-K
Series: HC
Type: Socket
Number of Positions: 8
Termination Style: Screw Terminal
Features: Mounting Hardware
For Use With/Related Products: HC2 Relays
Mounting: Chassis Mount
Family Name: HC2-SF-K
Categories: Relays
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
HC2-SF-K
Relay Sockets & Hardware HC2-SF-K
Relay Sockets & Hardware W/CLIP FOR HC2-H RELAY

Relay Sockets & Hardware W/CLIP FOR HC2-H RELAY

Buy Now Datasheet
Relay Socket; Socket Mounting Panasonic - 64K3139 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
64K3139
Relay Socket; Socket Mounting Panasonic 64K3139
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Rating:3A; For Use With:Panasonic HC2-H Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Rating:3A; For Use With:Panasonic HC2-H Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number HC2-SF-K HC2-SF-K 64K3139
Product Name Relay Sockets - HC2-SF-K Relay Sockets & Hardware Relay Socket; Socket Mounting Panasonic
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

8-Pin Octal Socket - Model 51X120 - Time Mark Corporation
Specs
Mounting Style DIN (optional feature); Surface (optional feature)
Terminal Type Screw
International Approvals UL Recognized, CSA Certified
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details