Panasonic Relay Accessory; Socket Mounting Panasonic HC2-PS-K

Description
RELAY ACCESSORY; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC2-H Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY ACCESSORY; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC2-H Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Accessory; Socket Mounting Panasonic - 51F3732 - Newark, An Avnet Company
Chicago, IL, United States
Relay Accessory; Socket Mounting Panasonic
51F3732
Relay Accessory; Socket Mounting Panasonic 51F3732
RELAY ACCESSORY; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC2-H Series Relays RoHS Compliant: Yes

RELAY ACCESSORY; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC2-H Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 51F3732
Product Name Relay Accessory; Socket Mounting Panasonic
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2534050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
Voltage 250 volts
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details