Panasonic Relays - Power Relays, Over 2 Amps HC2-HP-DC24V-F

Description
RELAY GEN PURPOSE DPDT 7A 24V
Description
RELAY GEN PURPOSE DPDT 7A 24V
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic DPDT relay (part number 86K9355) is designed for applications requiring reliable switching capabilities. It operates at a contact voltage of 250VAC and 30VDC, with a maximum contact current rating of 7A. The relay features a non-latching coil type and is suitable for through-hole mounting. It is RoHS compliant, ensuring it meets environmental standards. This relay is part of the HC series, which is known for its versatility in various applications, including factory automation, control panels, and household appliances. The product's robust design and specifications make it a suitable choice for engineers looking for dependable relay solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Panasonic DPDT relay (part number 86K9355) is designed for applications requiring reliable switching capabilities. It operates at a contact voltage of 250VAC and 30VDC, with a maximum contact current rating of 7A. The relay features a non-latching coil type and is suitable for through-hole mounting. It is RoHS compliant, ensuring it meets environmental standards. This relay is part of the HC series, which is known for its versatility in various applications, including factory automation, control panels, and household appliances. The product's robust design and specifications make it a suitable choice for engineers looking for dependable relay solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - HC2-HP-DC24V-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HC2-HP-DC24V-F
Relays - Power Relays, Over 2 Amps HC2-HP-DC24V-F
RELAY GEN PURPOSE DPDT 7A 24V

RELAY GEN PURPOSE DPDT 7A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic - 86K9355 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic
86K9355
Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic 86K9355
RELAY, DPDT, 250VAC, 30VDC, 7A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:HC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 30VDC, 7A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:HC Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HC2-HP-DC24V-F 86K9355
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 30Vdc, 7A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2543125 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 F (-25 C)
Maximum Switching Current 10.00 amps
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details