RELAY GEN PURPOSE DPDT 7A 24V
MINIATURE POWER RELAY; Product Range:PANASONIC - HC Series; Coil Voltage:24VAC; Contact Current:7A; Contact Voltage VAC:250V; Contact Voltage VDC:-; Contact Configuration:DPDT; Coil Resistance:-; Relay Mounting:Socket; Coil Type:AC RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | HC2-H-AC24V | 51F3727 |
| Product Name | Relays - Power Relays, Over 2 Amps | Miniature Power Relay; Product Range Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) |