Panasonic Power Relays, Over 2 Amps - HC1-HP-AC12V HC1-HP-AC12V

Description
Manufacturer: Panasonic Win Source Part Number: 873232-HC1-HP-AC12V Series: HC Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 12VAC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 873232-HC1-HP-AC12V Series: HC Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 12VAC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HC1-HP-AC12V - 873232-HC1-HP-AC12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - HC1-HP-AC12V
873232-HC1-HP-AC12V
Power Relays, Over 2 Amps - HC1-HP-AC12V 873232-HC1-HP-AC12V
Manufacturer: Panasonic Win Source Part Number: 873232-HC1-HP-AC12V Series: HC Operating Temperature Range: -50°C ~ 70°C Features: General Purpose Relay SPDT (1 Form C) 12VAC Coil Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 873232-HC1-HP-AC12V
Series: HC
Operating Temperature Range: -50°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 12VAC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 873232-HC1-HP-AC12V
Product Name Power Relays, Over 2 Amps - HC1-HP-AC12V
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers