Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061806-HB2E-DC24V
Coil Resistance: 1 kΩ
Coil Current: 24 mA
Number of Pins: 8
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 30 V
Throw Configuration: DPDT
Coil Voltage (DC): 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061806-HB2E-DC24V |
| Product Name | OEM Parts - OEM Parts (F - I) - HB2E-DC24V |