Panasonic OEM Parts - OEM Parts (F - I) - HB2E-DC12V HB2E-DC12V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061805-HB2E-DC12V Termination: PC Pin Contact Material: Gold, Silver Mounting: SMD (SMT) Coil Resistance: 250 Ω Coil Current: 48 mA Operate Time: 15 ms Weight: 8 g Number of Pins: 8 Categories: OEM Parts(F-I) Case / Package: DIP Alternative Parts (Cross-Reference): HB2E-DC12VHB2E-DC-12 V; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 30 V Throw Configuration: DPDT Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061805-HB2E-DC12V Termination: PC Pin Contact Material: Gold, Silver Mounting: SMD (SMT) Coil Resistance: 250 Ω Coil Current: 48 mA Operate Time: 15 ms Weight: 8 g Number of Pins: 8 Categories: OEM Parts(F-I) Case / Package: DIP Alternative Parts (Cross-Reference): HB2E-DC12VHB2E-DC-12 V; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 30 V Throw Configuration: DPDT Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HB2E-DC12V - 1061805-HB2E-DC12V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HB2E-DC12V
1061805-HB2E-DC12V
OEM Parts - OEM Parts (F - I) - HB2E-DC12V 1061805-HB2E-DC12V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061805-HB2E-DC12V Termination: PC Pin Contact Material: Gold, Silver Mounting: SMD (SMT) Coil Resistance: 250 Ω Coil Current: 48 mA Operate Time: 15 ms Weight: 8 g Number of Pins: 8 Categories: OEM Parts(F-I) Case / Package: DIP Alternative Parts (Cross-Reference): HB2E-DC12VHB2E-DC-12 V; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 30 V Throw Configuration: DPDT Coil Voltage (DC): 12 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061805-HB2E-DC12V
Termination: PC Pin
Contact Material: Gold, Silver
Mounting: SMD (SMT)
Coil Resistance: 250 Ω
Coil Current: 48 mA
Operate Time: 15 ms
Weight: 8 g
Number of Pins: 8
Categories: OEM Parts(F-I)
Case / Package: DIP
Alternative Parts (Cross-Reference): HB2E-DC12VHB2E-DC-12V;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 30 V
Throw Configuration: DPDT
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061805-HB2E-DC12V
Product Name OEM Parts - OEM Parts (F - I) - HB2E-DC12V
Unlock Full Specs
to access all available technical data