Panasonic Proximity Sensor, 2.5Mm, 12V To 24V; Sensing Range Max Panasonic GXL-8FU

Description
PROXIMITY SENSOR, 2.5MM, 12V TO 24V; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GXL Series RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR, 2.5MM, 12V TO 24V; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GXL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor, 2.5Mm, 12V To 24V; Sensing Range Max Panasonic - 29H2626 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, 2.5Mm, 12V To 24V; Sensing Range Max Panasonic
29H2626
Proximity Sensor, 2.5Mm, 12V To 24V; Sensing Range Max Panasonic 29H2626
PROXIMITY SENSOR, 2.5MM, 12V TO 24V; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GXL Series RoHS Compliant: Yes

PROXIMITY SENSOR, 2.5MM, 12V TO 24V; Sensing Range Max:-; Thread Size - Metric:M8; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:GXL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 29H2626
Product Name Proximity Sensor, 2.5Mm, 12V To 24V; Sensing Range Max Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Proximity Sensors - Industrial - 1882-1040774-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details