INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
PHOTOELECTRIC SENSOR; SENSOR INPUT:OPTICAL; OUTPUT TYPE:2 WIRE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 02H5842 | 18867243 |
| Product Name | Inductive Proximity Sensor; Sensing Range Max Panasonic | Proximity Switch |
| Sensor Technology | Inductive Proximity Sensor |