Panasonic Sensor, 1.5Mm, M8, Pnp, No, 2M Cable; Sensing Range Max Panasonic GX-M8A-P

Description
SENSOR, 1.5MM, M8, PNP, NO, 2M CABLE; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR, 1.5MM, M8, PNP, NO, 2M CABLE; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, 1.5Mm, M8, Pnp, No, 2M Cable; Sensing Range Max Panasonic - 08X9926 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 1.5Mm, M8, Pnp, No, 2M Cable; Sensing Range Max Panasonic
08X9926
Sensor, 1.5Mm, M8, Pnp, No, 2M Cable; Sensing Range Max Panasonic 08X9926
SENSOR, 1.5MM, M8, PNP, NO, 2M CABLE; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

SENSOR, 1.5MM, M8, PNP, NO, 2M CABLE; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-M Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X9926
Product Name Sensor, 1.5Mm, M8, Pnp, No, 2M Cable; Sensing Range Max Panasonic
Operation Distance 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-1005 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details