Panasonic Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic GX-H8B

Description
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic - 08N9914 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
08N9914
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic 08N9914
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08N9914
Product Name Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensor - S3860 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details