Panasonic Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic GX-H8AI

Description
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes
Description
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic - 08N9912 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
08N9912
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic 08N9912
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08N9912
Product Name Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1143ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3893 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details