Win Source Part Number: 1061447-GX-H8A
Category: Sensors, Transducers>Proximit
Series: GX
Termination Style: Cable Leads
Package: Box
Ingress Protection: IP68
Shielding: Unshielded
Standard Package: 1
Output Type: NPN-NO, 3-Wire
Sensor Type: Inductive
Sensing Distance: 0.083" (2.1mm)
Response Frequency: 500Hz
Material - Body: Plastic
Indicator: LED
Voltage - Supply: 12V ~ 24V
Package / Case: Module
Temperature Range - Operating: -25°C ~ 70°C
Alternative Parts (Cross-Reference): E2B-S08KS02-MC-B1; E2B-S08LS02-MC-B1; E2B-S08KS02-MC-C1GX-
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Panasonic Industrial Automation Sales
Other Names: 1110-2214
Base Product Number: GX-H8
INDUCTIVE PROXIMITY SENSOR, RECTANGULAR, 12 - 24 VDC, 2.5 MM SENSING DISTANCE, 1 M CABLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1061447-GX-H8A | 8089269 | 24369167 | 08N9910 |
| Product Name | Sensors, Transducers - Proximity Sensors - Industrial | Proximity Sensors | Proximity Switch | Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic |
| Operation Distance | 0.0830 inch (2.11 mm) | 0.0984 inch (2.5 mm) | 0.0984 inch (2.5 mm) | |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Body Shape | Rectangular; Other; Block | Rectangular |