Panasonic RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO GX-H8A-P

Description
RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO
Request a Quote Datasheet
Description
RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO - GX-H8A-P - Heilind Electronics, Inc.
Wilmington, MA, United States
RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO
GX-H8A-P
RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO GX-H8A-P
RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO

RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO

Buy Now
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic - 08N9911 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
08N9911
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic 08N9911
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Ind Proximity, 2.5Mm, 12-24Vdc Rohs Compliant Panasonic - 38AK6481 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Ind Proximity, 2.5Mm, 12-24Vdc Rohs Compliant Panasonic
38AK6481
Sensor, Ind Proximity, 2.5Mm, 12-24Vdc Rohs Compliant Panasonic 38AK6481
SENSOR, IND PROXIMITY, 2.5MM, 12-24VDC ROHS COMPLIANT: YES

SENSOR, IND PROXIMITY, 2.5MM, 12-24VDC ROHS COMPLIANT: YES

Supplier's Site
Proximity Switch - 24369140 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24369140
Proximity Switch 24369140
PROXIMITY SWITCH, RECTANGULAR, INDUCTIVE, TOP, 2.5MM, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, RECTANGULAR, INDUCTIVE, TOP, 2.5MM, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number GX-H8A-P 08N9911 38AK6481 24369140
Product Name RECTANG INDUCT PROX. TOP, 2.5MM, PNP, NO Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic Sensor, Ind Proximity, 2.5Mm, 12-24Vdc Rohs Compliant Panasonic Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1184LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Magnetic Proximity Sensor - S3392 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.57 inch (40 mm)
View Details