Panasonic Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic GX-H12B-P

Description
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:-; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:-; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic - 08N9907 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
08N9907
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic 08N9907
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:-; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:-; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08N9907
Product Name Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1123EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details