Panasonic Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic GX-H12AI

Description
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic - 08N9904 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
08N9904
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic 08N9904
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-H Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08N9904
Product Name Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX4161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details