Panasonic RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO GX-F8A-P

Description
RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO
Request a Quote Datasheet
Description
RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO - GX-F8A-P - Heilind Electronics, Inc.
Wilmington, MA, United States
RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO
GX-F8A-P
RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO GX-F8A-P
RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO

RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO

Buy Now
Proximity Switch - 24362998 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24362998
Proximity Switch 24362998
RECTANGULAR INDUCTIVE PROX., FRONT, 2.5MM, PNP, N/O. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR INDUCTIVE PROX., FRONT, 2.5MM, PNP, N/O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic - 08N9895 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
08N9895
Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic 08N9895
SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular RoHS Compliant: Yes

SENSOR, INDUCTIVE, 2.5MM, 12V-24V; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number GX-F8A-P 24362998 08N9895
Product Name RECTANG INDUCT PROX. FRONT, 2.5MM, PNP, NO Proximity Switch Sensor, Inductive, 2.5Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
NAMUR Inductive Proximity Sensor - S3272 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers