Panasonic RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC GX-F12B

Description
RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC
Request a Quote Datasheet
Description
RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC - GX-F12B - Heilind Electronics, Inc.
Wilmington, MA, United States
RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC
GX-F12B
RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC GX-F12B
RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC

RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC

Buy Now
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic - 08N9890 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
08N9890
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic 08N9890
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number GX-F12B 08N9890
Product Name RECTANG INDUCT PROX. FRONT, 4.0MM, NPN, NC Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1351-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Sensors - 2055176 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details