Panasonic Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic GX-F12AI-P

Description
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic - 08N9889 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
08N9889
Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic 08N9889
SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

SENSOR, INDUCTIVE, 4MM, 12V-24V; Sensing Range Max:4mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-F Series; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08N9889
Product Name Sensor, Inductive, 4Mm, 12V-24V; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1214LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3874 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details