Panasonic Proximity Sensors - Industrial GX-F12A-R

Description
SENSOR PROX INDUCTIVE 3.3MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 3.3MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1110-1388-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1110-1388-ND
Proximity Sensors - Industrial 1110-1388-ND
SENSOR PROX INDUCTIVE 3.3MM MOD

SENSOR PROX INDUCTIVE 3.3MM MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1110-1388-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Power Requirements DC Powered
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity sensor - SIEF-M8B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers