Panasonic Proximity Sensors - Industrial GX-8ML

Description
SENSOR PROX INDUCT 1.6MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 1.6MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1110-1930-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1110-1930-ND
Proximity Sensors - Industrial 1110-1930-ND
SENSOR PROX INDUCT 1.6MM CYLIND

SENSOR PROX INDUCT 1.6MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1110-1930-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1019233-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Proximity sensor - SIEN-M18B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2066126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details