Panasonic Sensor, Inductive, 1.5Mm; Sensing Range Max Panasonic GX-5SU

Description
SENSOR, INDUCTIVE, 1.5MM; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet
Description
SENSOR, INDUCTIVE, 1.5MM; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Inductive, 1.5Mm; Sensing Range Max Panasonic - 29H2643 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 1.5Mm; Sensing Range Max Panasonic
29H2643
Sensor, Inductive, 1.5Mm; Sensing Range Max Panasonic 29H2643
SENSOR, INDUCTIVE, 1.5MM; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

SENSOR, INDUCTIVE, 1.5MM; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 29H2643
Product Name Sensor, Inductive, 1.5Mm; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3467 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details