Panasonic Proximity Switch GX-5M

Description
PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING RANGE, 12-24V, PANEL MOUNTING, NPN, IP67. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING RANGE, 12-24V, PANEL MOUNTING, NPN, IP67. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 24159381 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24159381
Proximity Switch 24159381
PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING RANGE, 12-24V, PANEL MOUNTING, NPN, IP67. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, 0.8MM SENSING RANGE, 12-24V, PANEL MOUNTING, NPN, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Proximity Sensor; Sensing Range Max Panasonic - 25H9186 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Panasonic
25H9186
Inductive Proximity Sensor; Sensing Range Max Panasonic 25H9186
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX Series; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 24159381 25H9186
Product Name Proximity Switch Inductive Proximity Sensor; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3230ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1040853-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details