Panasonic Inductive Proximity Sensor; Sensing Range Max Panasonic GX-12MU-J

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Panasonic - 96H3086 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Panasonic
96H3086
Inductive Proximity Sensor; Sensing Range Max Panasonic 96H3086
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:3mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 96H3086
Product Name Inductive Proximity Sensor; Sensing Range Max Panasonic
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1140EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
View Details