INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:8mm; Thread Size - Metric:M12; Sensor Output:SPST-NO; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:GX-U Series; Sensor Input:Inductive RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 25H7975 |
| Product Name | Inductive Proximity Sensor; Sensing Range Max Panasonic |
| Sensor Technology | Inductive Proximity Sensor |