Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973080-GN04022N0L
Packaging: Tape & Reel (TR)
Length: 2 mm
Frequency: 2.17 GHz
Number of Outputs: 2
Width: 1.25 mm
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973080-GN04022N0L |
| Product Name | OEM Parts - OEM Parts (F - I) - GN04022N0L |