Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 775047-GL-8HUX10
Series: GL
Termination Style: Cable Leads
Operating Temperature Range: -25°C ~ 70°C
Package: Module
Ingress Protection: IP67
Shielding: Unshielded
Output Type: NPN-NO, 2-Wire
Operating Supply Voltage: 12 V ~ 24 V
Sensor Type: Inductive
Sensing Distance: 0.071" (1.8mm)
Response Frequency: 1kHz
Material - Body: Plastic
Indicator: LED
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 775047-GL-8HUX10 |
| Product Name | Proximity Sensors - GL-8HUX10 |
| Operation Distance | 0.0710 inch (1.8 mm) |