Win Source Part Number: 1060813-GL-8HUIBX10
Category: Sensors, Transducers>Proximit
Series: GL
Termination Style: Cable Leads
Package: Box
Ingress Protection: IP67
Shielding: Unshielded
Standard Package: 1
Output Type: NPN-NC, 2-Wire
Sensor Type: Inductive
Sensing Distance: 0.071" (1.8mm)
Material - Body: Plastic
Indicator: LED
Voltage - Supply: 12V ~ 24V
Package / Case: Module
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Panasonic Industrial Automation Sales
Base Product Number: GL-8H
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1060813-GL-8HUIBX10 |
| Product Name | Sensors, Transducers - Proximity Sensors - Industrial |
| Operation Distance | 0.0710 inch (1.8 mm) |