Manufacturer: Panasonic
Win Source Part Number: 872794-GL-8FUX10
Series: GL
Operating Temperature Range: -25°C ~ 70°C
Package: Module
Package: Box
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960
Other Part Number: 1110-2696, GL-8FUX10-ND
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 872794-GL-8FUX10 |
| Product Name | Proximity Sensors - GL-8FUX10 |