Panasonic Proximity Switch GH-3S

Description
PROXIMITY SWITCH RANGE 1.8MM W/3M OIL RESIST.CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH RANGE 1.8MM W/3M OIL RESIST.CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 24612104 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24612104
Proximity Switch 24612104
PROXIMITY SWITCH RANGE 1.8MM W/3M OIL RESIST.CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH RANGE 1.8MM W/3M OIL RESIST.CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24612104
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1143ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1NU-K - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers