Panasonic Proximity Switch GH-2S

Description
PROXIMITY SENSOR 1.2MM MAX SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR 1.2MM MAX SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 48488400 - Radwell International
Willingboro, NJ, United States
Proximity Switch
48488400
Proximity Switch 48488400
PROXIMITY SENSOR 1.2MM MAX SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR 1.2MM MAX SENSING RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 48488400
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3240EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details