Panasonic Sensors, Transducers - Amplifiers FX-101P

Description
Win Source Part Number: 1198061-FX-101P Category: Sensors, Transducers>Amplifie rs Package: Box Standard Package: 1 Output Type: PNP - Open Collector Amplifier Type: Standard Current - Supply: 30 mA Voltage - Supply: 12V ~ 24V Temperature Range - Operating: -10°C ~ 55°C (TA) Alternative Parts (Cross-Reference): FX101P; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-1901 Base Product Number: FX-101
Request a Quote Datasheet
Description
Win Source Part Number: 1198061-FX-101P Category: Sensors, Transducers>Amplifie rs Package: Box Standard Package: 1 Output Type: PNP - Open Collector Amplifier Type: Standard Current - Supply: 30 mA Voltage - Supply: 12V ~ 24V Temperature Range - Operating: -10°C ~ 55°C (TA) Alternative Parts (Cross-Reference): FX101P; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-1901 Base Product Number: FX-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Amplifiers - 1198061-FX-101P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Amplifiers
1198061-FX-101P
Sensors, Transducers - Amplifiers 1198061-FX-101P
Win Source Part Number: 1198061-FX-101P Category: Sensors, Transducers>Amplifie rs Package: Box Standard Package: 1 Output Type: PNP - Open Collector Amplifier Type: Standard Current - Supply: 30 mA Voltage - Supply: 12V ~ 24V Temperature Range - Operating: -10°C ~ 55°C (TA) Alternative Parts (Cross-Reference): FX101P; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-1901 Base Product Number: FX-101

Win Source Part Number: 1198061-FX-101P
Category: Sensors, Transducers>Amplifiers
Package: Box
Standard Package: 1
Output Type: PNP - Open Collector
Amplifier Type: Standard
Current - Supply: 30 mA
Voltage - Supply: 12V ~ 24V
Temperature Range - Operating: -10°C ~ 55°C (TA)
Alternative Parts (Cross-Reference): FX101P;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Panasonic Industrial Automation Sales
Other Names: 1110-1901
Base Product Number: FX-101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1198061-FX-101P
Product Name Sensors, Transducers - Amplifiers
Operating Range Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1922731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
RF Amplifiers - BGAU1A10E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 10-UFQFN
View Details
1000MHz Rf Amplifier - 860-D10040240GTH - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details