Panasonic Sensors, Transducers - Optical Sensors - Photoelectric, Industrial FT-Z30E

Description
Win Source Part Number: 1059989-FT-Z30E Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: FX-500 Package: Box Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Connection Method: Cable ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-1649 Base Product Number: FT-Z30
Request a Quote Datasheet
Description
Win Source Part Number: 1059989-FT-Z30E Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: FX-500 Package: Box Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Connection Method: Cable ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-1649 Base Product Number: FT-Z30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1059989-FT-Z30E - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1059989-FT-Z30E
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1059989-FT-Z30E
Win Source Part Number: 1059989-FT-Z30E Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: FX-500 Package: Box Standard Package: 1 Cable Length: 78.74" (2m) Sensing Method: Through-Beam Connection Method: Cable ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Other Names: 1110-1649 Base Product Number: FT-Z30

Win Source Part Number: 1059989-FT-Z30E
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: FX-500
Package: Box
Standard Package: 1
Cable Length: 78.74" (2m)
Sensing Method: Through-Beam
Connection Method: Cable
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Panasonic Industrial Automation Sales
Other Names: 1110-1649
Base Product Number: FT-Z30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1059989-FT-Z30E
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041966-A1302KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SOT-23W
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
Motion Sensor ICs - 1221487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details