Panasonic Sensors, Transducers - Optical Sensors - Photoelectric, Industrial FT-R42W

Description
Win Source Part Number: 1316009-FT-R42W Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: FX-500 Package: Box Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 86.614" (2.2m) Connection Method: Cable ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Base Product Number: FT-R42
Request a Quote Datasheet
Description
Win Source Part Number: 1316009-FT-R42W Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: FX-500 Package: Box Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 86.614" (2.2m) Connection Method: Cable ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Base Product Number: FT-R42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial - 1316009-FT-R42W - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
1316009-FT-R42W
Sensors, Transducers - Optical Sensors - Photoelectric, Industrial 1316009-FT-R42W
Win Source Part Number: 1316009-FT-R42W Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial Series: FX-500 Package: Box Cable Length: 78.74" (2m) Sensing Method: Through-Beam Sensing Distance: 86.614" (2.2m) Connection Method: Cable ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Panasonic Industrial Automation Sales Base Product Number: FT-R42

Win Source Part Number: 1316009-FT-R42W
Category: Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Series: FX-500
Package: Box
Cable Length: 78.74" (2m)
Sensing Method: Through-Beam
Sensing Distance: 86.614" (2.2m)
Connection Method: Cable
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Panasonic Industrial Automation Sales
Base Product Number: FT-R42

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1316009-FT-R42W
Product Name Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 533846 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
View Details