Panasonic Photoelectric FT-R40

Description
M4 THREADED RIGHT-ANGLE THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-P81X. FREE 2 YEAR RADWELL WARRANTY
Description
M4 THREADED RIGHT-ANGLE THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-P81X. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 39020560 - Radwell International
Willingboro, NJ, United States
Photoelectric
39020560
Photoelectric 39020560
M4 THREADED RIGHT-ANGLE THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-P81X. FREE 2 YEAR RADWELL WARRANTY

M4 THREADED RIGHT-ANGLE THRUBEAM, R4, 2M, RECOMMENDED REPLACEMENT FOR FT-P81X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 39020560
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIES-Q8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers