Panasonic POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/CE,SCREW TERMINAL TYPE FP0-PSA4

Description
POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/C E,SCREW TERMINAL TYPE
Datasheet
Description
POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/C E,SCREW TERMINAL TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/CE,SCREW TERMINAL TYPE - 70036248 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/CE,SCREW TERMINAL TYPE
70036248
POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/CE,SCREW TERMINAL TYPE 70036248
POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/C E,SCREW TERMINAL TYPE

POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/CE,SCREW TERMINAL TYPE

Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 700Ma, 24V; Power Supply Approvals Panasonic - 63K4198 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 700Ma, 24V; Power Supply Approvals Panasonic
63K4198
Ac-Dc Converter, Open Frame, 1 O/p, 700Ma, 24V; Power Supply Approvals Panasonic 63K4198
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 700mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):-; Input Voltage VAC:-; Power Supply Output Type:Fixed RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 700mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):-; Input Voltage VAC:-; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 70036248 63K4198
Product Name POWER SUPPLY,24VDC POWER SUPPLY,0.7A,UL/CSA/CE,SCREW TERMINAL TYPE Ac-Dc Converter, Open Frame, 1 O/p, 700Ma, 24V; Power Supply Approvals Panasonic
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10360-80-3u-27664 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details