Panasonic 20V 2.2A MOSFET Transistor FM6L52020L

Description
N-CH MOSFET, 20V, 2.2A, Si, WSSMini6-F1, SMT Product overview: FM6L52020L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FM6L52020L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET, 20V, 2.2A, Si, WSSMini6-F1, SMT Product overview: FM6L52020L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FM6L52020L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 2.2A MOSFET Transistor - 278-FM6L52020L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 2.2A MOSFET Transistor
278-FM6L52020L
20V 2.2A MOSFET Transistor 278-FM6L52020L
N-CH MOSFET, 20V, 2.2A, Si, WSSMini6-F1, SMT Product overview: FM6L52020L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FM6L52020L can be used for catalog matching and distributor lookup.

N-CH MOSFET, 20V, 2.2A, Si, WSSMini6-F1, SMT Product overview: FM6L52020L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FM6L52020L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FM6L52020L - 204214-FM6L52020L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FM6L52020L
204214-FM6L52020L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FM6L52020L 204214-FM6L52020L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 204214-FM6L52020L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: WSSMini6-F1 Dimension: 6-SMD, Flat Leads Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 204214-FM6L52020L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: WSSMini6-F1
Dimension: 6-SMD, Flat Leads
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Input Capacitance: 280pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 1A, 4V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch Power MOS FET

MOSFET Nch Power MOS FET

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FM6L52020L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FM6L52020L
MOSFET N-CH 20V 2.2A WSSMINI6-F1

MOSFET N-CH 20V 2.2A WSSMINI6-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FM6L52020L 204214-FM6L52020L FM6L52020L FM6L52020L
Product Name 20V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FM6L52020L MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Depletion
V(BR)DSS 20 volts 20 volts
PD 540 milliwatts 540 milliwatts
TJ -55 C (-67 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data