Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03060L FK8V03060L

Description
Manufacturer: Panasonic Win Source Part Number: 872008-FK8V03060L Operating Temperature Range: 150°C (TJ) Features: N-Channel 6.5A (Ta) 1W (Ta) Surface Mount WMini8-F1 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WMini8-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 872008-FK8V03060L Operating Temperature Range: 150°C (TJ) Features: N-Channel 6.5A (Ta) 1W (Ta) Surface Mount WMini8-F1 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WMini8-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03060L - 872008-FK8V03060L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03060L
872008-FK8V03060L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03060L 872008-FK8V03060L
Manufacturer: Panasonic Win Source Part Number: 872008-FK8V03060L Operating Temperature Range: 150°C (TJ) Features: N-Channel 6.5A (Ta) 1W (Ta) Surface Mount WMini8-F1 Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: WMini8-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Panasonic
Win Source Part Number: 872008-FK8V03060L
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 6.5A (Ta) 1W (Ta) Surface Mount WMini8-F1
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: WMini8-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
33V 6.5A MOSFET Transistor
278-FK8V03060L
33V 6.5A MOSFET Transistor 278-FK8V03060L
N-CH MOSFET, 33V, 6.5A, 8-Pin WMini8-F1 SMT Product overview: FK8V03060L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03060L can be used for catalog matching and distributor lookup.

N-CH MOSFET, 33V, 6.5A, 8-Pin WMini8-F1 SMT Product overview: FK8V03060L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 33V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03060L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch MOSFET 2.9x2.8mm Flat lead

MOSFET Nch MOSFET 2.9x2.8mm Flat lead

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FK8V03060L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FK8V03060L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FK8V03060L
MOSFET N CH 33V 6.5A WMINI8

MOSFET N CH 33V 6.5A WMINI8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 872008-FK8V03060L 278-FK8V03060L FK8V03060L FK8V03060L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03060L 33V 6.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
TJ 150 C (302 F) -40 C (-40 F)
Package Type SOT3; WMini8-F1 3.8 nC @ 4.5 V
MOSFET Operating Mode Depletion
Unlock Full Specs
to access all available technical data