Panasonic N-Channel 8A 33V MOSFET Transistor FK8V03050L

Description
Small Signal Field-Effect Transistor, 8A I(D), 33V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FK8V03050L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 33V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 33V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03050L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 8A I(D), 33V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FK8V03050L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 33V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 33V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03050L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 8A 33V MOSFET Transistor
278-FK8V03050L
N-Channel 8A 33V MOSFET Transistor 278-FK8V03050L
Small Signal Field-Effect Transistor, 8A I(D), 33V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FK8V03050L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 33V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 33V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03050L can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 8A I(D), 33V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, WMINI8-F1, SC-115, 8 PIN Product overview: FK8V03050L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8A, 33V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8A, 33V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK8V03050L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03050L - 106638-FK8V03050L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03050L
106638-FK8V03050L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03050L 106638-FK8V03050L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106638-FK8V03050L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: WMini8-F1 Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 33V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 2.5V @ 730μA Max Gate Charge: 5.1nC @ 4.5V Max Input Capacitance: 520pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106638-FK8V03050L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WMini8-F1
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 730μA
Max Gate Charge: 5.1nC @ 4.5V
Max Input Capacitance: 520pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FK8V03050L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FK8V03050L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FK8V03050L
MOSFET N CH 33V 8A WMINI8-F1

MOSFET N CH 33V 8A WMINI8-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FK8V03050L 106638-FK8V03050L FK8V03050L
Product Name N-Channel 8A 33V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03050L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 1000 milliwatts 1000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data