Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1038984-FK8V03020L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: WMini8-F1
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 33V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 3V @ 2.2mA
Max Gate Charge: 14nC @ 4.5V
Max Input Capacitance: 1500pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET Nch MOSFET 2.9x2.8mm Flat lead
MOSFET N CH 33V 14A WMINI8
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1038984-FK8V03020L | FK8V03020L | FK8V03020L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK8V03020L | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 33 volts | ||
| PD | 1000 milliwatts |