Panasonic N-Channel 0.1A 60V MOSFET Transistor FK3506010L

Description
Small Signal Field-Effect Transistor, 0.1A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: FK3506010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3506010L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, 0.1A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: FK3506010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3506010L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 0.1A 60V MOSFET Transistor
278-FK3506010L
N-Channel 0.1A 60V MOSFET Transistor 278-FK3506010L
Small Signal Field-Effect Transistor, 0.1A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: FK3506010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3506010L can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.1A I(D), 60V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: FK3506010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.1A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.1A, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3506010L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324095-FK3506010L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324095-FK3506010L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324095-FK3506010L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1324095-FK3506010L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100mA Rds On (Max) @ Id, Vgs: 12Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 1µA Power Dissipation (Max): 150mW Supplier Device Package: SMini3-F2-B Input Capacitance (Ciss) (Max) @ Vds: 12 pF @ 3 V Vgs (Max): ±12V Temperature Range - Operating: 150°C (TJ) Case / Package: SC-85 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: FK3506010LCT,FK35060 10LTR,FK3506010LDKR Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1324095-FK3506010L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 100mA
Rds On (Max) @ Id, Vgs: 12Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 1µA
Power Dissipation (Max): 150mW
Supplier Device Package: SMini3-F2-B
Input Capacitance (Ciss) (Max) @ Vds: 12 pF @ 3 V
Vgs (Max): ±12V
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-85
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: FK3506010LCT,FK3506010LTR,FK3506010LDKR
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FK3506010L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FK3506010L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FK3506010L
MOSFET N-CH 60V 100MA SMINI3

MOSFET N-CH 60V 100MA SMINI3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH MOS FET FLT LD 2.0x2.1mm

MOSFET NCH MOS FET FLT LD 2.0x2.1mm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FK3506010L 1324095-FK3506010L FK3506010L FK3506010L
Product Name N-Channel 0.1A 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFS4115-7TRL - Rochester Electronics
Specs
Package Type D2PAK-7
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers