N-Channel JFET, 60V, 100mA, 15R, SOT-723 Product overview: FK3306010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FK3306010L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 016295-FK3306010L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSSMini3-F2-B
Dimension: SOT-723
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 12 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
MOSFET, N CHANNEL, 60V, 6OHM, 100mA, SOT-723; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.2VRoHS Compliant: Yes
MOSFET COMPOSITE SM SIG MOS FLAT LEAD 1.2x1.2mm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FK3306010L | 016295-FK3306010L | 56W4021 | FK3306010L |
| Product Name | N-Channel 60V 100mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FK3306010L | Mosfet, N Channel, 60V, 6Ohm, 100Ma, Sot-723; Channel Type Panasonic | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| PD | 100 milliwatts | 100 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | ||
| V(BR)DSS | 60 volts |