N-Ch JFET, 30V, 100mA ID, 7Ω Rds(on), SOT-723 Product overview: FJ3303010L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FJ3303010L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 067202-FJ3303010L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 100mW (Ta)
Family Name: FJ330301
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSSMini3-F2-B
Dimension: SOT-723
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1μA
Max Input Capacitance: 12pF @ 3V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 7 Ohm @ 10mA, 4V
Alternative Parts (Cross-Reference): FJ330301;
Introduction Date: August 19, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 30V 100MA SSSMINI3
MOSFET SM SIG MOS FET FLT LD 1.2x1.2mm
MOSFET, P CHANNEL, -30V, 4OHM, -100mA, SOT-723, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Power Dissipation:100mW RoHS Compliant: Yes
MOSFET, P CHANNEL, -30V, 4OHM, -100mA, SOT-723; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FJ3303010L | 067202-FJ3303010L | FJ3303010L | FJ3303010L | 53W8102 | 56W4018 |
| Product Name | 30V 100mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FJ3303010L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P Channel, -30V, 4Ohm, -100Ma, Sot-723, Full Reel; Channel Type Panasonic | Mosfet, P Channel, -30V, 4Ohm, -100Ma, Sot-723; Channel Type Panasonic |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | ||
| PD | 100 milliwatts | 100 milliwatts | 100 milliwatts | |||
| TJ | -40 C (-40 F) | 150 C (302 F) | ||||
| V(BR)DSS | 30 volts |