Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1174143-FG6943010R
Packaging: Reel
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SSMini6-F3-B
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.panasonic.com/in
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: FG694301
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 100mA
N/P-Channel JFET, 30V, 100mA, SOT-666, Surface Mount Product overview: FG6943010R from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 100mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-FG6943010R can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 0.1A SSMINI6
MOSFET, N AND P CHANNEL, 30V, 2OHM, -100mA, SOT-666; Transistor Polarity:Complementa
MOSFET PCH+NCH MOS FET FLT LD 1.6x1.6mm
MOSFET N/P-CH 30V 0.1A SSMINI6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1174143-FG6943010R | 289-FG6943010R | FG6943010R | 56W4017 | FG6943010R | FG6943010R |
| Product Name | FETs - Arrays - FG6943010R | P-Channel SMD 30V 100mA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N And P Channel, 30V, 2Ohm, -100Ma, Sot-666; Transistor Polarity Panasonic | MOSFET | FET, MOSFET Arrays |
| Polarity | P-Channel; N and P-Channel | P-Channel | P-Channel | P-Channel; N and P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||||
| TJ | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT3 | TO-3 | SOT-563, SOT-666 | |||
| Packing Method | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) |