Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 1034873-FD-S32W
Cable Length: 78.740" (2000.00mm)
Sensing Method: Reflective
Sensing Distance: 10.630" (270mm)
Connection Method: Cable
Categories: Sensors, Transducers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1034873-FD-S32W |
| Product Name | Optical Sensors - Optical Sensors - Photoelectric, Industrial - FD-S32W |
| Operation Distance | 10.63 inch (270 mm) |