Panasonic Fiber Optic Cable FD-61

Description
FIBER, REFLECTIVE TYPE, M6 HEAD DIAMETER, 2 METER LENGTH, R4 MM BEND RADIUS, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER, REFLECTIVE TYPE, M6 HEAD DIAMETER, 2 METER LENGTH, R4 MM BEND RADIUS, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 24380722 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
24380722
Fiber Optic Cable 24380722
FIBER, REFLECTIVE TYPE, M6 HEAD DIAMETER, 2 METER LENGTH, R4 MM BEND RADIUS, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

FIBER, REFLECTIVE TYPE, M6 HEAD DIAMETER, 2 METER LENGTH, R4 MM BEND RADIUS, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 24380722
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fibre Optic Cable - 5367386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; Sc
View Details