Panasonic MOSFET FCAB22370L1

Description
MOSFET Wide Pad Dual Nchannel MOSFET
Description
MOSFET Wide Pad Dual Nchannel MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

FCAB22370L1 is a dual N-channel MOSFET designed for lithium-ion battery protection circuits, housed in a CSP (Chip Size Package) with dimensions not explicitly stated but conforming to Panasonic TCSP1831011-N1. It features a source-source ON resistance of 3.3 mΩ at VGS = 3.8 V, a 20 V source-source voltage rating, and a continuous source current rating of 10 A. The device has a total power dissipation of 0.45 W and a channel temperature limit of 150 °C, with thermal resistance of 278 °C/W. It meets RoHS compliance and is packaged in embossed tape reels of 1,000 pcs. Gate-source voltage is rated at ±12 V, and the device is qualified for operation from -55 °C to 150 °C storage temperature.

Datasheet Summary
Powered by GS/AI

FCAB22370L1 is a dual N-channel MOSFET designed for lithium-ion battery protection circuits, housed in a CSP (Chip Size Package) with dimensions not explicitly stated but conforming to Panasonic TCSP1831011-N1. It features a source-source ON resistance of 3.3 mΩ at VGS = 3.8 V, a 20 V source-source voltage rating, and a continuous source current rating of 10 A. The device has a total power dissipation of 0.45 W and a channel temperature limit of 150 °C, with thermal resistance of 278 °C/W. It meets RoHS compliance and is packaged in embossed tape reels of 1,000 pcs. Gate-source voltage is rated at ±12 V, and the device is qualified for operation from -55 °C to 150 °C storage temperature.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET Wide Pad Dual Nchannel MOSFET

MOSFET Wide Pad Dual Nchannel MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCAB22370L1
Product Name MOSFET
Unlock Full Specs
to access all available technical data