Panasonic Mosfet, Dual N-Ch, 12V, 29A, Csp; Transistor Polarity Panasonic FCAB21490L1

Description
MOSFET, DUAL N-CH, 12V, 29A, CSP; Transistor Polarity:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; On Resistance Rds(on):0.0021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
Datasheet
Description
MOSFET, DUAL N-CH, 12V, 29A, CSP; Transistor Polarity:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; On Resistance Rds(on):0.0021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Dual N-Ch, 12V, 29A, Csp; Transistor Polarity Panasonic - 25AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 12V, 29A, Csp; Transistor Polarity Panasonic
25AC3922
Mosfet, Dual N-Ch, 12V, 29A, Csp; Transistor Polarity Panasonic 25AC3922
MOSFET, DUAL N-CH, 12V, 29A, CSP; Transistor Polarity:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; On Resistance Rds(on):0.0021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 12V, 29A, CSP; Transistor Polarity:N Channel; Drain Source Voltage Vds:-; Continuous Drain Current Id:-; On Resistance Rds(on):0.0021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCAB21490L1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCAB21490L1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCAB21490L1
MOSFET 2N-CH 10SMD

MOSFET 2N-CH 10SMD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Split wide Pad Dual CSP Nch MOSFET

MOSFET Split wide Pad Dual CSP Nch MOSFET

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 25AC3922 FCAB21490L1 FCAB21490L1
Product Name Mosfet, Dual N-Ch, 12V, 29A, Csp; Transistor Polarity Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
rDS(on) 0.0021 ohms
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel 55V 61A MOSFET Transistor - 278-AUIRFZ48Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 91000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers